TDK-Lambda Corporation Power Supplies Board Mount DCDC Converters - PAF500F48-5 PAF500F48-5

Description
Manufacturer: DENSEI-LAMBDA Win Source Part Number: 1235147-PAF500F48-5 Manufacturer Homepage: www.global.tdk.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: DENSEI-LAMBDA Win Source Part Number: 1235147-PAF500F48-5 Manufacturer Homepage: www.global.tdk.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PAF500F48-5 - 1235147-PAF500F48-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PAF500F48-5
1235147-PAF500F48-5
Power Supplies Board Mount DCDC Converters - PAF500F48-5 1235147-PAF500F48-5
Manufacturer: DENSEI-LAMBDA Win Source Part Number: 1235147-PAF500F48-5 Manufacturer Homepage: www.global.tdk.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: DENSEI-LAMBDA
Win Source Part Number: 1235147-PAF500F48-5
Manufacturer Homepage: www.global.tdk.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
5V 500W DC-DC Converter IC - 132-PAF500F48-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 500W DC-DC Converter IC
132-PAF500F48-5
5V 500W DC-DC Converter IC 132-PAF500F48-5
DC DC CONVERTER 5V 500W Product overview: PAF500F48-5 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAF500F48-5 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 500W Product overview: PAF500F48-5 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAF500F48-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1235147-PAF500F48-5 132-PAF500F48-5
Product Name Power Supplies Board Mount DCDC Converters - PAF500F48-5 5V 500W DC-DC Converter IC
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converters - 1228014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details