TDK-Lambda Europe GmbH 180W-702W Isolated DC-DC converters PAF500F48 12

Description
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs. Features Output voltages from 3.3. to 48 VDC Current Share Remote On/Off Wide adjustable Output Range 2 year Warranty Applications for this product Broadcast / Communications / Professional Audio
Request a Quote
Description
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs. Features Output voltages from 3.3. to 48 VDC Current Share Remote On/Off Wide adjustable Output Range 2 year Warranty Applications for this product Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAF500F48-12 is a 12V DC-DC converter in a full brick package measuring 61x12.7x116.8 mm, designed for high-power applications in telecommunications and industrial systems. It accepts an input voltage range of 36 to 76 VDC and delivers up to 42 A output current with a maximum output power of 504 W. Efficiency is typically 89%, with output voltage accuracy of ±1% and adjustable range of 7.2 to 13.2 VDC. Features include remote on/off, remote sensing, parallel current sharing, and DC good signal. It operates with a baseplate temperature from -40°C to +100°C and is cooled by conduction. Isolation is 1500 VDC between input and output, and 500 VDC between output and baseplate. The unit meets IEC/UL/CSA/EN62368-1 and 60950-1 safety standards and carries a CE mark. Weight is 250 g.

Datasheet Summary
Powered by GS/AI

The PAF500F48-12 is a 12V DC-DC converter in a full brick package measuring 61x12.7x116.8 mm, designed for high-power applications in telecommunications and industrial systems. It accepts an input voltage range of 36 to 76 VDC and delivers up to 42 A output current with a maximum output power of 504 W. Efficiency is typically 89%, with output voltage accuracy of ±1% and adjustable range of 7.2 to 13.2 VDC. Features include remote on/off, remote sensing, parallel current sharing, and DC good signal. It operates with a baseplate temperature from -40°C to +100°C and is cooled by conduction. Isolation is 1500 VDC between input and output, and 500 VDC between output and baseplate. The unit meets IEC/UL/CSA/EN62368-1 and 60950-1 safety standards and carries a CE mark. Weight is 250 g.

Suppliers

Company
Product
Description
Supplier Links
180W-702W Isolated DC-DC converters - PAF500F48 12 - TDK-Lambda Europe GmbH
Achern, Germany
180W-702W Isolated DC-DC converters
PAF500F48 12
180W-702W Isolated DC-DC converters PAF500F48 12
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs. Features Output voltages from 3.3. to 48 VDC Current Share Remote On/Off Wide adjustable Output Range 2 year Warranty Applications for this product Broadcast / Communications / Professional Audio

The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs.

Features

  • Output voltages from 3.3. to 48 VDC
  • Current Share
  • Remote On/Off
  • Wide adjustable Output Range
  • 2 year Warranty

Applications for this product

  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PAF500F48 12
Product Name 180W-702W Isolated DC-DC converters
Type DC-DC Converter
Operating Temperature 100 C (212 F)
Regulatory Compliance Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details