TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PAE50S48-3R3/V PAE50S48-3R3/V

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 888527-PAE50S48-3R3/ V Series: PAE50 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 16A 36V - 76V Input Package: 8-DIP Module Package: Bulk Mounting: Through Hole Family Name: PAE50S48 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 888527-PAE50S48-3R3/ V Series: PAE50 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 16A 36V - 76V Input Package: 8-DIP Module Package: Bulk Mounting: Through Hole Family Name: PAE50S48 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PAE50S48-3R3/V - 888527-PAE50S48-3R3/V - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PAE50S48-3R3/V
888527-PAE50S48-3R3/V
Power Supplies Board Mount DCDC Converters - PAE50S48-3R3/V 888527-PAE50S48-3R3/V
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 888527-PAE50S48-3R3/ V Series: PAE50 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 16A 36V - 76V Input Package: 8-DIP Module Package: Bulk Mounting: Through Hole Family Name: PAE50S48 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 888527-PAE50S48-3R3/V
Series: PAE50
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 16A 36V - 76V Input
Package: 8-DIP Module
Package: Bulk
Mounting: Through Hole
Family Name: PAE50S48
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
3.3V DC-DC Converter IC - 132-PAE50S48-3R3/V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V DC-DC Converter IC
132-PAE50S48-3R3/V
3.3V DC-DC Converter IC 132-PAE50S48-3R3/V
DC DC CONVERTER 3.3V Product overview: PAE50S48-3R3/V from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAE50S48-3R3/V can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V Product overview: PAE50S48-3R3/V from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PAE50S48-3R3/V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 888527-PAE50S48-3R3/V 132-PAE50S48-3R3/V
Product Name Power Supplies Board Mount DCDC Converters - PAE50S48-3R3/V 3.3V DC-DC Converter IC
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data