The PAE50S48-2R5 is a DC-DC converter in the PAE50/100 series, designed for distributed power architectures in telecommunications and industrial electronics. It operates from a 36-76 VDC input and provides a 2.5 V output with a maximum current of 18 A and 45 W output power, achieving 89% efficiency at full load. The converter features remote on/off control, remote sense, output voltage adjustability from 2.00 to 2.75 V, and overcurrent and overvoltage protection with auto-restart. It meets IEC/EN/UL/CSA60950-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PAE50S48-2R5 |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |