TDK-Lambda Europe GmbH Configurable Chassis Mount AC-DC Power supplies NVA3-453THTH-N3-F

Description
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The 100W, 175W and 300W NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 60950-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards. Features High Efficiency High Power Density Up to 5 configurable outputs No minimum load Fits 1U applications Medically Approved versions Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The 100W, 175W and 300W NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 60950-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards. Features High Efficiency High Power Density Up to 5 configurable outputs No minimum load Fits 1U applications Medically Approved versions Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Chassis Mount AC-DC Power supplies - NVA3-453THTH-N3-F - TDK-Lambda Europe GmbH
Achern, Germany
Configurable Chassis Mount AC-DC Power supplies
NVA3-453THTH-N3-F
Configurable Chassis Mount AC-DC Power supplies NVA3-453THTH-N3-F
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The 100W, 175W and 300W NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 60950-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards. Features High Efficiency High Power Density Up to 5 configurable outputs No minimum load Fits 1U applications Medically Approved versions Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The 100W, 175W and 300W NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 60950-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards.

Features

  • High Efficiency
  • High Power Density
  • Up to 5 configurable outputs
  • No minimum load
  • Fits 1U applications
  • Medically Approved versions

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number NVA3-453THTH-N3-F
Product Name Configurable Chassis Mount AC-DC Power supplies
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 3.3 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE300M-48-5-ECMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 48.0 volts
DC Output Current 2 to 6.2 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details