The NV-700 is a 700W modular AC-DC power supply for medical and industrial use, with a peak output of 1450W for 10 seconds. It supports 90-264Vac input, operates from 0°C to 50°C, and achieves up to 90% efficiency. Configurable with up to eight output modules, it offers voltages from 3.2V to 64V and currents up to 40A per module. The unit features reinforced isolation rated at 4.3kVdc, overvoltage, overcurrent, and thermal protection, and includes optional 5V/2A or 12V/1A standby outputs. Cooling options include standard, variable-speed fan, and reverse airflow. Dimensions are 275.4mm × 59.71mm × 225.8mm (IEC inlet) or 256.7mm (screw terminal). It meets EN61000-3-2, IEC/EN 62368-1, and EN55032 Class B standards.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | NV700 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 |