The NV-350 is a 350W modular AC-DC power supply designed for industrial, medical, and communications applications, supporting up to six output modules in a 1U profile with forward air cooling. It accepts a 90-264Vac input and provides up to 660W continuous output in the 180-264Vac range. The supply features up to 90% efficiency, <1% voltage accuracy, remote sense capability, and no minimum load requirement. It offers reinforced isolation rated at 4.3kVdc for input-to-output and 2.3kVdc for input-to-earth, meeting EN60601-1-2 and EN61000-6-2 standards. Overvoltage, overcurrent, overtemperature, and short-circuit protection are included. The unit operates from 0°C to 50°C with derating above 50°C and includes an optional 5V/2A or 12V/1A standby supply.
The NV350 and NV700 are TDK-Lambda's 5th generation modular power supplies. An on-line product selector chooses the best combination of modules, converters and option cards from the user's requirements, and a high efficiency power supply can then be quickly assembled using pre-built assemblies. Power levels from 350 to 1150W are covered, with voltages up to 64V (or higher if outputs are connected in series).
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | NV350 (up to 6 outputs) |
| Product Name | Chassis mount AC-DC Power supply |
| Type | DC Power Supply |