TDK-Lambda Corporation Power Supply; 90 to 264 VAC; 25 A; 47 to 63 Hz; 300 uA (Max.) @ 264 VAC/63 Hz NV1453TT

Description
47 to 63 Hz Frequency, NV175 Series Power Supplies High efficiency Low profile Power factor corrected No minimum loads 1 to 5 Outputs Universal input (90 to 264 VAC) High Efficiency Wide Range AC Input — 90-264 VAC No Minimum Loads Industry Standard 3" × 5" Footprint (N Suffix 3.7" × 5") Medical Safety Approvals Many Output Voltage Configurations Are Available — Contact Your Local Allied Sales Representative
Description
47 to 63 Hz Frequency, NV175 Series Power Supplies High efficiency Low profile Power factor corrected No minimum loads 1 to 5 Outputs Universal input (90 to 264 VAC) High Efficiency Wide Range AC Input — 90-264 VAC No Minimum Loads Industry Standard 3" × 5" Footprint (N Suffix 3.7" × 5") Medical Safety Approvals Many Output Voltage Configurations Are Available — Contact Your Local Allied Sales Representative

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 90 to 264 VAC; 25 A; 47 to 63 Hz; 300 uA (Max.) @ 264 VAC/63 Hz - 70177009 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 90 to 264 VAC; 25 A; 47 to 63 Hz; 300 uA (Max.) @ 264 VAC/63 Hz
70177009
Power Supply; 90 to 264 VAC; 25 A; 47 to 63 Hz; 300 uA (Max.) @ 264 VAC/63 Hz 70177009
47 to 63 Hz Frequency, NV175 Series Power Supplies High efficiency Low profile Power factor corrected No minimum loads 1 to 5 Outputs Universal input (90 to 264 VAC) High Efficiency Wide Range AC Input — 90-264 VAC No Minimum Loads Industry Standard 3" × 5" Footprint (N Suffix 3.7" × 5") Medical Safety Approvals Many Output Voltage Configurations Are Available — Contact Your Local Allied Sales Representative

47 to 63 Hz Frequency, NV175 Series Power Supplies

  • High efficiency
  • Low profile
  • Power factor corrected
  • No minimum loads
  • 1 to 5 Outputs
  • Universal input (90 to 264 VAC)
  • High Efficiency
  • Wide Range AC Input — 90-264 VAC
  • No Minimum Loads
  • Industry Standard 3" × 5" Footprint (N Suffix 3.7" × 5")
  • Medical Safety Approvals
  • Many Output Voltage Configurations Are Available — Contact Your Local Allied Sales Representative
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177009
Product Name Power Supply; 90 to 264 VAC; 25 A; 47 to 63 Hz; 300 uA (Max.) @ 264 VAC/63 Hz
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Applications Medical
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 1227095 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details