The TDK-Lambda AC-DC power supply model NV-175 is designed for medical applications, providing up to 180W of power across four outputs. It features high efficiency, with up to 90% efficiency depending on configuration, and a high power density of 9.3W/in², making it suitable for space-constrained environments such as 1U applications. The input voltage range is 90-264Vac or 120-350Vdc, with a power factor of 0.97 typical.
This power supply offers adjustable output voltages, including 5V at 25A, 12V at 5A, and 24V at 2.5A, among others. It has no minimum load requirement and includes features such as remote sense, short circuit protection, and over-temperature protection. The unit is compliant with medical safety standards, including IEC/EN/UL/CSA60601-1
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards.
Features
Applications for this product
Open Frame AC DC Converters 4 Output 24V 5V 15V -15V 7.5A, 10A, 5A, 1A 90 ~ 264 VAC Input
PSU, AC-DC, MEDICAL, 4 O/P, 180W; No. of Outputs:4 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:5V; Output Current - Output 2:8A RoHS Compliant: Yes
| TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | NV1-4G5FF | 285-NV1-4G5FF-ND | 83K4043 |
| Product Name | Chassis Mount AC-DC Power supplies | AC DC Converters | Psu, Ac-Dc, Medical, 4 O/p, 180W; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | Medical Power Supply; 1 | DC Power Supply |
| Form Factor | Board Mount; Open Frame | Open Frame | |
| DC Output Voltage | 5.0 to 24.0 volts | 24.0 volts | |
| DC Output Current | 1 to 8 amps | 7.5 amps | |
| DC Output Power | 180 watts |