TDK-Lambda Americas Inc. AC DC Converters NV1-453TT-N

Description
Open Frame AC DC Converters 4 Output 5V 3.3V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 4 Output 5V 3.3V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-453TT-N-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-453TT-N-ND
AC DC Converters 285-NV1-453TT-N-ND
Open Frame AC DC Converters 4 Output 5V 3.3V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 4 Output 5V 3.3V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 5 O/p, 175W; No. Of Outputs Tdk-Lambda - 09J4849 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 5 O/p, 175W; No. Of Outputs Tdk-Lambda
09J4849
Ac-Dc Converter, Pcb Mount, 5 O/p, 175W; No. Of Outputs Tdk-Lambda 09J4849
AC-DC CONVERTER, PCB MOUNT, 5 O/P, 175W; No. of Outputs:5 Output; Output Power Max:175W; Output Voltage - Output 1:5V; Output Current - Output 1:25A; Output Voltage - Output 2:3.3V; Output Current - Output 2:15A; Width:93.98mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 5 O/P, 175W; No. of Outputs:5 Output; Output Power Max:175W; Output Voltage - Output 1:5V; Output Current - Output 1:25A; Output Voltage - Output 2:3.3V; Output Current - Output 2:15A; Width:93.98mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-453TT-N-ND 09J4849
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 5 O/p, 175W; No. Of Outputs Tdk-Lambda
Type Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details