TDK-Lambda Americas Inc. AC DC Converters NV1-453TT-C

Description
Enclosed AC DC Converters 4 Output 5V 3.3V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 4 Output 5V 3.3V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-453TT-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-453TT-C-ND
AC DC Converters 285-NV1-453TT-C-ND
Enclosed AC DC Converters 4 Output 5V 3.3V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Enclosed AC DC Converters 4 Output 5V 3.3V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 4796749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
4796749
Switching Power Supplies 4796749
TDK-Lambda NV1-453TT-C

TDK-Lambda NV1-453TT-C

Supplier's Site
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda - 10K0365 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda
10K0365
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda 10K0365
POWER SUPPLY, AC-DC, 4 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 4 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 285-NV1-453TT-C-ND 4796749 10K0365
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda
Type Medical Power Supply; 1 Medical Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Regulatory Compliance ROHS COMP RoHS Compliant RoHS Compliant
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-12-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 33.3 amps
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details