A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards.
Features
Applications for this product
Open Frame AC DC Converters 4 Output 5V 3.3V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 4 OUTPUT, 175W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):175W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
| TDK-Lambda Europe GmbH | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | NV1-453FF | 200184 | 285-NV1-453FF-ND | 09J4846 |
| Product Name | Chassis Mount AC-DC Power supplies | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 4 Output, 175W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | Medical Power Supply | Medical Power Supply; 1 | DC Power Supply |
| Form Factor | Board Mount; Open Frame | Open Frame | ||
| DC Output Voltage | 3.3 to 15.0 volts | 5.0 volts | ||
| DC Output Current | 1 to 25 amps | |||
| DC Output Power | 180 watts |