TDK-Lambda Americas Inc. Chassis Mount AC-DC Power supplies NV1-453FF-N3

Description
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards. Features High Efficiency High Power Density Up to 5 configurable outputs No minimum load Fits 1U applications Medically Approved versions Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards. Features High Efficiency High Power Density Up to 5 configurable outputs No minimum load Fits 1U applications Medically Approved versions Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount AC-DC Power supplies - NV1-453FF-N3 - TDK-Lambda Europe GmbH
Achern, Germany
Chassis Mount AC-DC Power supplies
NV1-453FF-N3
Chassis Mount AC-DC Power supplies NV1-453FF-N3
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards. Features High Efficiency High Power Density Up to 5 configurable outputs No minimum load Fits 1U applications Medically Approved versions Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards.

Features

  • High Efficiency
  • High Power Density
  • Up to 5 configurable outputs
  • No minimum load
  • Fits 1U applications
  • Medically Approved versions

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
AC DC Converters - 285-NV1-453FF-N3-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-453FF-N3-ND
AC DC Converters 285-NV1-453FF-N3-ND
Enclosed AC DC Converters 4 Output 5V 3.3V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Enclosed AC DC Converters 4 Output 5V 3.3V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda - 83K4047 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda
83K4047
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda 83K4047
POWER SUPPLY, AC-DC, 4 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):125W; Input Voltage VAC:90V AC to 264V AC

POWER SUPPLY, AC-DC, 4 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):125W; Input Voltage VAC:90V AC to 264V AC

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number NV1-453FF-N3 285-NV1-453FF-N3-ND 83K4047
Product Name Chassis Mount AC-DC Power supplies AC DC Converters Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda
Type DC Power Supply Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 3.3 to 15.0 volts
DC Output Current 1 to 25 amps
DC Output Power 180 watts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details