TDK-Lambda Americas Inc. AC DC Converters NV1-452TT-N

Description
Open Frame AC DC Converters 4 Output 5V 2.7V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 4 Output 5V 2.7V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-452TT-N-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-452TT-N-ND
AC DC Converters 285-NV1-452TT-N-ND
Open Frame AC DC Converters 4 Output 5V 2.7V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 4 Output 5V 2.7V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda - 10K0361 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda
10K0361
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda 10K0361
POWER SUPPLY, AC-DC, 4 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):125W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 4 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):125W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-452TT-N-ND 10K0361
Product Name AC DC Converters Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda
Type Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-12024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details