TDK-Lambda Americas Inc. AC DC Converters NV1-452FF

Description
Open Frame AC DC Converters 4 Output 5V 2.7V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 4 Output 5V 2.7V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-452FF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-452FF-ND
AC DC Converters 285-NV1-452FF-ND
Open Frame AC DC Converters 4 Output 5V 2.7V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 4 Output 5V 2.7V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda - 10K0355 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda
10K0355
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda 10K0355
POWER SUPPLY, AC-DC, 4 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):125W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 4 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):125W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-452FF-ND 10K0355
Product Name AC DC Converters Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda
Type Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers