TDK-Lambda Americas Inc. AC DC Converters NV1-452FF-N

Description
Open Frame AC DC Converters 4 Output 5V 2.7V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 4 Output 5V 2.7V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-452FF-N-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-452FF-N-ND
AC DC Converters 285-NV1-452FF-N-ND
Open Frame AC DC Converters 4 Output 5V 2.7V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 4 Output 5V 2.7V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda - 10K0357 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda
10K0357
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda 10K0357
POWER SUPPLY, AC-DC, 4 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):125W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 4 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):125W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-452FF-N-ND 10K0357
Product Name AC DC Converters Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda
Type Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details