TDK-Lambda Americas Inc. AC DC Converters NV1-452FF-N-C

Description
Enclosed AC DC Converters 4 Output 5V 2.7V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 4 Output 5V 2.7V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-452FF-N-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-452FF-N-C-ND
AC DC Converters 285-NV1-452FF-N-C-ND
Enclosed AC DC Converters 4 Output 5V 2.7V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Enclosed AC DC Converters 4 Output 5V 2.7V 15V -15V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda - 10K0358 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda
10K0358
Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda 10K0358
POWER SUPPLY, AC-DC, 4 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 4 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-452FF-N-C-ND 10K0358
Product Name AC DC Converters Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda
Type Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP RoHS Compliant
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details