The NV1-3G0TT-M is a 175W configurable AC-DC medical power supply with a 24V/7.5A primary output, a 12V/5A secondary output, and a -12V/1A tertiary output. It features 2 x MOPP isolation between input and output and 1.5kVac isolation for output to earth. Operating from 90-264Vac input, it has up to 90% efficiency and a 16ms hold-up time at 90Vac. Ripple and noise are less than 1% of output voltage or 50mV pk-pk. Remote sense is available on channel 1. It includes overvoltage, short-circuit, and overtemperature protection, and meets IEC/EN 60601-1 and EN55011 Class B emissions. The unit is housed in a vertical chassis with an internal fan, measuring 128.2mm x 85mm x 38mm, and operates from 0°C to 50°C with derating above 50°C. The product carries a 3-year warranty and is certified to ISO9001 and ISO13485.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards.
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | NV1-3G0TT-M | NV1-3G0TT-M |
| Product Name | AC-DC Power Supplies | Chassis Mount AC-DC Power supplies |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 65 C (32 to 149 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 | |
| DC Output Voltage | -12.0 to 24.0 volts | 12.0 to 24.0 volts |