TDK-Lambda Americas Inc. AC DC Converters NV1-350TT

Description
Open Frame AC DC Converters 3 Output 5V 12V -12V 25A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 3 Output 5V 12V -12V 25A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-350TT-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-350TT-ND
AC DC Converters 285-NV1-350TT-ND
Open Frame AC DC Converters 3 Output 5V 12V -12V 25A, 5A, 1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 12V -12V 25A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3 Output, 175W; Power Supply Approvals Tdk-Lambda - 88K1965 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3 Output, 175W; Power Supply Approvals Tdk-Lambda
88K1965
Power Supply, Ac-Dc, 3 Output, 175W; Power Supply Approvals Tdk-Lambda 88K1965
POWER SUPPLY, AC-DC, 3 OUTPUT, 175W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):175W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3 OUTPUT, 175W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):175W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-350TT-ND 88K1965
Product Name AC DC Converters Power Supply, Ac-Dc, 3 Output, 175W; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
120/960W DIN-Rail power supplies - DRB480-24-3-A6 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
2 suppliers