TDK-Lambda Americas Inc. AC DC Converters NV1-350TT-N

Description
Open Frame AC DC Converters 4 Output 5V 1.8V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 4 Output 5V 1.8V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-350TT-N-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-350TT-N-ND
AC DC Converters 285-NV1-350TT-N-ND
Open Frame AC DC Converters 4 Output 5V 1.8V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 4 Output 5V 1.8V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3 Output, 200W; Power Supply Approvals Tdk-Lambda - 10K0353 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3 Output, 200W; Power Supply Approvals Tdk-Lambda
10K0353
Power Supply, Ac-Dc, 3 Output, 200W; Power Supply Approvals Tdk-Lambda 10K0353
POWER SUPPLY, AC-DC, 3 OUTPUT, 200W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):200W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3 OUTPUT, 200W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):200W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-350TT-N-ND 10K0353
Product Name AC DC Converters Power Supply, Ac-Dc, 3 Output, 200W; Power Supply Approvals Tdk-Lambda
Type Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-10 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details