TDK-Lambda Americas Inc. AC DC Converters NV1-350TT-C

Description
Enclosed AC DC Converters 3 Output 5V 12V -12V 25A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 12V -12V 25A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-350TT-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-350TT-C-ND
AC DC Converters 285-NV1-350TT-C-ND
Enclosed AC DC Converters 3 Output 5V 12V -12V 25A, 5A, 1A 90 ~ 264 VAC Input

Enclosed AC DC Converters 3 Output 5V 12V -12V 25A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 4796733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
4796733
Switching Power Supplies 4796733
TDK-Lambda NV1-350TT-C

TDK-Lambda NV1-350TT-C

Supplier's Site
Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda - 10K0352 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda
10K0352
Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda 10K0352
POWER SUPPLY, AC-DC, 3 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:3Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:3Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 285-NV1-350TT-C-ND 4796733 10K0352
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; Medical Power Supply; 1 Medical Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Regulatory Compliance ROHS COMP RoHS Compliant
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details