TDK-Lambda Americas Inc. AC DC Converters NV1-350FF-N

Description
Open Frame AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-350FF-N-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-350FF-N-ND
AC DC Converters 285-NV1-350FF-N-ND
Open Frame AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda - 10K0350 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda
10K0350
Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda 10K0350
POWER SUPPLY, AC-DC, 3 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):125W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):125W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-350FF-N-ND 10K0350
Product Name AC DC Converters Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Bench Power Supplies - 1026035 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 500.0 volts
DC Output Current 10 amps
View Details