TDK-Lambda Americas Inc. AC DC Converters NV1-350FF-C

Description
Enclosed AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-350FF-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-350FF-C-ND
AC DC Converters 285-NV1-350FF-C-ND
Enclosed AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input

Enclosed AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda - 10K0349 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda
10K0349
Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda 10K0349
POWER SUPPLY, AC-DC, 3 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:3Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:3Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-350FF-C-ND 10K0349
Product Name AC DC Converters Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
AC-DC Power Supplies - CUS60M-5/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100 W Single Phase Single Output Low Profile Power Supplies - PS-10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
4 suppliers