TDK-Lambda Americas Inc. AC DC Converters NV1-250T0-N

Description
Open Frame AC DC Converters 2 Output 5V 12V 25A, 5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 2 Output 5V 12V 25A, 5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-250T0-N-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-250T0-N-ND
AC DC Converters 285-NV1-250T0-N-ND
Open Frame AC DC Converters 2 Output 5V 12V 25A, 5A 90 ~ 264 VAC Input

Open Frame AC DC Converters 2 Output 5V 12V 25A, 5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 2 Output, 125W; Power Supply Approvals Tdk-Lambda - 83K4042 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 Output, 125W; Power Supply Approvals Tdk-Lambda
83K4042
Power Supply, Ac-Dc, 2 Output, 125W; Power Supply Approvals Tdk-Lambda 83K4042
POWER SUPPLY, AC-DC, 2 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):125W; Input Voltage VAC:90V AC to 264V AC

POWER SUPPLY, AC-DC, 2 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):125W; Input Voltage VAC:90V AC to 264V AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-250T0-N-ND 83K4042
Product Name AC DC Converters Power Supply, Ac-Dc, 2 Output, 125W; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
AC-DC Power Supplies - CUS60M-12/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers