TDK-Lambda Americas Inc. AC DC Converters NV1-250T0-C

Description
Enclosed AC DC Converters 2 Output 5V 12V 25A, 5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 5V 12V 25A, 5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-250T0-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-250T0-C-ND
AC DC Converters 285-NV1-250T0-C-ND
Enclosed AC DC Converters 2 Output 5V 12V 25A, 5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 5V 12V 25A, 5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 2 Output, 125W; Power Supply Approvals Tdk-Lambda - 83K4041 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 Output, 125W; Power Supply Approvals Tdk-Lambda
83K4041
Power Supply, Ac-Dc, 2 Output, 125W; Power Supply Approvals Tdk-Lambda 83K4041
POWER SUPPLY, AC-DC, 2 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:2Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 2 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:2Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A; Output Voltage - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-250T0-C-ND 83K4041
Product Name AC DC Converters Power Supply, Ac-Dc, 2 Output, 125W; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
AC-DC Power Supplies - CUS600M-36/EF - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
3 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100 W Single Phase Single Output Low Profile Power Supplies - PS-10012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers