TDK U.S.A. Corporation NTC Thermistors NTCG204AH473JT1

Description
NTC Thermistor 47k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 47k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 445-175464-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-175464-6-ND
NTC Thermistors 445-175464-6-ND
NTC Thermistor 47k 0805 (2012 Metric)

NTC Thermistor 47k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 445-175464-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-175464-2-ND
NTC Thermistors 445-175464-2-ND
NTC Thermistor 47k 0805 (2012 Metric)

NTC Thermistor 47k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 445-175464-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-175464-1-ND
NTC Thermistors 445-175464-1-ND
NTC Thermistor 47k 0805 (2012 Metric)

NTC Thermistor 47k 0805 (2012 Metric)

Buy Now Datasheet
NTC THERMISTOR 47K OHM 5% 0805 - 769-NTCG204AH473JT1 - Utmel Electronic Limited
Hong Kong, China
NTC THERMISTOR 47K OHM 5% 0805
769-NTCG204AH473JT1
NTC THERMISTOR 47K OHM 5% 0805 769-NTCG204AH473JT1
NTC THERMISTOR 47K OHM 5% 0805

NTC THERMISTOR 47K OHM 5% 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 445-175464-6-ND 769-NTCG204AH473JT1
Product Name NTC Thermistors NTC THERMISTOR 47K OHM 5% 0805
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details