TDK-Lambda Americas Inc., High Power Division Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG203NH103JTDS

Description
Win Source Part Number: 1375729-NTCG203NH103 JTDS Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NTCG Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 200 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3590K B25/75: 3635K B25/85: 3650K B25/100: 3670K
Request a Quote Datasheet
Description
Win Source Part Number: 1375729-NTCG203NH103 JTDS Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NTCG Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 200 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3590K B25/75: 3635K B25/85: 3650K B25/100: 3670K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCG203NH103JTDS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCG203NH103JTDS
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG203NH103JTDS
Win Source Part Number: 1375729-NTCG203NH103 JTDS Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NTCG Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 200 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3590K B25/75: 3635K B25/85: 3650K B25/100: 3670K

Win Source Part Number: 1375729-NTCG203NH103JTDS
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NTCG
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 200 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3590K
B25/75: 3635K
B25/85: 3650K
B25/100: 3670K

Buy Now Datasheet
NTC Thermistors - 445-180089-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-180089-6-ND
NTC Thermistors 445-180089-6-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 445-180089-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-180089-2-ND
NTC Thermistors 445-180089-2-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 445-180089-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-180089-1-ND
NTC Thermistors 445-180089-1-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 10K, 0805 Rohs Compliant Tdk - 69AH9055 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, 0805 Rohs Compliant Tdk
69AH9055
Ntc Thermistor, Aec-Q200, 10K, 0805 Rohs Compliant Tdk 69AH9055
NTC THERMISTOR, AEC-Q200, 10K, 0805 ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 10K, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number NTCG203NH103JTDS 445-180089-6-ND 69AH9055
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, 0805 Rohs Compliant Tdk
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624334-1 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details