TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG203FH222JT1 NTCG203FH222JT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 929425-NTCG203FH222J T1 Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 2.2k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCG203FH222JT1-ND, 445-175456-6, 445-175456-1, 445-175456-2
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 929425-NTCG203FH222J T1 Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 2.2k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCG203FH222JT1-ND, 445-175456-6, 445-175456-1, 445-175456-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG203FH222JT1 - 929425-NTCG203FH222JT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG203FH222JT1
929425-NTCG203FH222JT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG203FH222JT1 929425-NTCG203FH222JT1
Manufacturer: TDK Corporation Win Source Part Number: 929425-NTCG203FH222J T1 Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 2.2k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCG203FH222JT1-ND, 445-175456-6, 445-175456-1, 445-175456-2

Manufacturer: TDK Corporation
Win Source Part Number: 929425-NTCG203FH222JT1
Series: NTCG
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 2.2k 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: NTCG203FH222JT1-ND, 445-175456-6, 445-175456-1, 445-175456-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929425-NTCG203FH222JT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG203FH222JT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

SIX Biosensor transmitter, encased - SIX.050.045.100.N.C.U - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity - 54AJ3192 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers