TDK-Lambda Americas Inc., High Power Division Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG164QH474HT1

Description
Win Source Part Number: 1375704-NTCG164QH474 HT1 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NTCG Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±3% B Value Tolerance: ±3% B0/50: 3900K B25/50: 4661K B25/85: 4750K
Request a Quote Datasheet
Description
Win Source Part Number: 1375704-NTCG164QH474 HT1 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NTCG Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±3% B Value Tolerance: ±3% B0/50: 3900K B25/50: 4661K B25/85: 4750K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCG164QH474HT1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCG164QH474HT1
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG164QH474HT1
Win Source Part Number: 1375704-NTCG164QH474 HT1 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NTCG Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±3% B Value Tolerance: ±3% B0/50: 3900K B25/50: 4661K B25/85: 4750K

Win Source Part Number: 1375704-NTCG164QH474HT1
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NTCG
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 470k
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B0/50: 3900K
B25/50: 4661K
B25/85: 4750K

Buy Now Datasheet
NTC Thermistors - 445-174920-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174920-2-ND
NTC Thermistors 445-174920-2-ND
NTC Thermistor 470k 0603 (1608 Metric)

NTC Thermistor 470k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174920-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174920-1-ND
NTC Thermistors 445-174920-1-ND
NTC Thermistor 470k 0603 (1608 Metric)

NTC Thermistor 470k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174920-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174920-6-ND
NTC Thermistors 445-174920-6-ND
NTC Thermistor 470k 0603 (1608 Metric)

NTC Thermistor 470k 0603 (1608 Metric)

Buy Now Datasheet
Ntc Thermistor, 470K, 0603 Rohs Compliant Tdk - 69AH9051 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 470K, 0603 Rohs Compliant Tdk
69AH9051
Ntc Thermistor, 470K, 0603 Rohs Compliant Tdk 69AH9051
NTC THERMISTOR, 470K, 0603 ROHS COMPLIANT: YES

NTC THERMISTOR, 470K, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number NTCG164QH474HT1 445-174920-2-ND 69AH9051
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Ntc Thermistor, 470K, 0603 Rohs Compliant Tdk
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
Thermistor ICs - 2025364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
NTC Thermistors - 223-095801-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 70 C (-67 to 158 F)
Resistance (@25°C) 2252 ohms
View Details