TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH333HT1 NTCG164LH333HT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 209325-NTCG164LH333H T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4885K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 230mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 209325-NTCG164LH333H T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4885K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 230mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH333HT1 - 209325-NTCG164LH333HT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH333HT1
209325-NTCG164LH333HT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH333HT1 209325-NTCG164LH333HT1
Manufacturer: TDK Corporation Win Source Part Number: 209325-NTCG164LH333H T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4885K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 230mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 209325-NTCG164LH333HT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 33k
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 4885K
B25/85: 4550K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 230mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 209325-NTCG164LH333HT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH333HT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details