TDK-Lambda Americas Inc., High Power Division NTC Thermistors NTCG164KF104FTDS

Description
NTC Thermistor 100k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 100k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 445-174524-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174524-6-ND
NTC Thermistors 445-174524-6-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174524-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174524-2-ND
NTC Thermistors 445-174524-2-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174524-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174524-1-ND
NTC Thermistors 445-174524-1-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCG164KF104FTDS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCG164KF104FTDS
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG164KF104FTDS
Win Source Part Number: 1375745-NTCG164KF104 FTDS Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: Automotive, AEC-Q200, NTCG Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4419K B25/85: 4485K

Win Source Part Number: 1375745-NTCG164KF104FTDS
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: Automotive, AEC-Q200, NTCG
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4419K
B25/85: 4485K

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 100K, 0603 Rohs Compliant Tdk - 69AH9046 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 100K, 0603 Rohs Compliant Tdk
69AH9046
Ntc Thermistor, Aec-Q200, 100K, 0603 Rohs Compliant Tdk 69AH9046
NTC THERMISTOR, AEC-Q200, 100K, 0603 ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 100K, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 445-174524-6-ND NTCG164KF104FTDS 69AH9046
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, Aec-Q200, 100K, 0603 Rohs Compliant Tdk
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details