TDK Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG164BH332JT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 1325992-NTCG164BH332 JT1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 3.3k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4067K B25/75: 4092K B25/85: 4100K B25/100: 4100K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-180083-6,445-180 083-2,445-180083-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1325992-NTCG164BH332 JT1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 3.3k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4067K B25/75: 4092K B25/85: 4100K B25/100: 4100K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-180083-6,445-180 083-2,445-180083-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325992-NTCG164BH332JT1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325992-NTCG164BH332JT1
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325992-NTCG164BH332JT1
Manufacturer: TDK Corporation Win Source Part Number: 1325992-NTCG164BH332 JT1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 3.3k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4067K B25/75: 4092K B25/85: 4100K B25/100: 4100K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-180083-6,445-180 083-2,445-180083-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1325992-NTCG164BH332JT1
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 3.3k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4067K
B25/75: 4092K
B25/85: 4100K
B25/100: 4100K
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 445-180083-6,445-180083-2,445-180083-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1325992-NTCG164BH332JT1
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details