TDK Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG163JX103DTDS

Description
Win Source Part Number: 1020630-NTCG163JX103 DTDS Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCG Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.5% B Value Tolerance: ±0.7% B25/50: 3380K B25/85: 3435K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-174519-6,445-174 519-2,445-174519-1
Request a Quote Datasheet
Description
Win Source Part Number: 1020630-NTCG163JX103 DTDS Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCG Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.5% B Value Tolerance: ±0.7% B25/50: 3380K B25/85: 3435K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-174519-6,445-174 519-2,445-174519-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1020630-NTCG163JX103DTDS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1020630-NTCG163JX103DTDS
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1020630-NTCG163JX103DTDS
Win Source Part Number: 1020630-NTCG163JX103 DTDS Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCG Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.5% B Value Tolerance: ±0.7% B25/50: 3380K B25/85: 3435K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-174519-6,445-174 519-2,445-174519-1

Win Source Part Number: 1020630-NTCG163JX103DTDS
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCG
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±0.5%
B Value Tolerance: ±0.7%
B25/50: 3380K
B25/85: 3435K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: TDK Corporation
Other Names: 445-174519-6,445-174519-2,445-174519-1

Buy Now
NTC Thermistors - NTCG163JX103DTDS - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCG163JX103DTDS
NTC Thermistors NTCG163JX103DTDS
THERMISTOR NTC 10KOHM 3380K 0603

THERMISTOR NTC 10KOHM 3380K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1020630-NTCG163JX103DTDS NTCG163JX103DTDS
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347180-A1184LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
MFS02 on PCB (standard) - MFS02.PSTD.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers