TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG163JF103HTDS NTCG163JF103HTDS

Description
Manufacturer: TDK Corporation Win Source Part Number: 1083734-NTCG163JF103 HTDS Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1083734-NTCG163JF103 HTDS Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG163JF103HTDS - 1083734-NTCG163JF103HTDS - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG163JF103HTDS
1083734-NTCG163JF103HTDS
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG163JF103HTDS 1083734-NTCG163JF103HTDS
Manufacturer: TDK Corporation Win Source Part Number: 1083734-NTCG163JF103 HTDS Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1083734-NTCG163JF103HTDS
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3435K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1083734-NTCG163JF103HTDS
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG163JF103HTDS
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Gas sensors - CO2 sensors - PASCO2V01 - PASCO2V01 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Input Voltage 3.3 to 12 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S8380-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details