TDK-Lambda Americas Inc., High Power Division NTC Thermistors NTCG163JF103FTDS

Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 445-174516-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174516-1-ND
NTC Thermistors 445-174516-1-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174516-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174516-6-ND
NTC Thermistors 445-174516-6-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174516-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174516-2-ND
NTC Thermistors 445-174516-2-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCG163JF103FTDS
Sensors >> NTC Thermistors NTCG163JF103FTDS
10kΩ 310uA ±1% 3380K ±1% 0603 NTC Thermistors ROHS

10kΩ 310uA ±1% 3380K ±1% 0603 NTC Thermistors ROHS

Supplier's Site Datasheet
Thermistor, Ntc, 10K, 0603 Rohs Compliant Tdk - 69AH1709 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, 0603 Rohs Compliant Tdk
69AH1709
Thermistor, Ntc, 10K, 0603 Rohs Compliant Tdk 69AH1709
THERMISTOR, NTC, 10K, 0603 ROHS COMPLIANT: YES

THERMISTOR, NTC, 10K, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 10K, 0603; Zero Power Resistance At 25°C Tdk - 99Y9495 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, 0603; Zero Power Resistance At 25°C Tdk
99Y9495
Ntc Thermistor, Aec-Q200, 10K, 0603; Zero Power Resistance At 25°C Tdk 99Y9495
NTC THERMISTOR, AEC-Q200, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 445-174516-1-ND NTCG163JF103FTDS 69AH1709 99Y9495
Product Name NTC Thermistors Sensors >> NTC Thermistors Thermistor, Ntc, 10K, 0603 Rohs Compliant Tdk Ntc Thermistor, Aec-Q200, 10K, 0603; Zero Power Resistance At 25°C Tdk
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details