TDK Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG163EH101HTDS

Description
Manufacturer: TDK Corporation Win Source Part Number: 1325853-NTCG163EH101 HTDS Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 3244K B25/75: 3249K B25/85: 3250K B25/100: 3251K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-180076-2,445-180 076-1,445-180076-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1325853-NTCG163EH101 HTDS Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 3244K B25/75: 3249K B25/85: 3250K B25/100: 3251K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-180076-2,445-180 076-1,445-180076-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325853-NTCG163EH101HTDS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325853-NTCG163EH101HTDS
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325853-NTCG163EH101HTDS
Manufacturer: TDK Corporation Win Source Part Number: 1325853-NTCG163EH101 HTDS Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 3244K B25/75: 3249K B25/85: 3250K B25/100: 3251K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-180076-2,445-180 076-1,445-180076-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1325853-NTCG163EH101HTDS
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 100
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 3244K
B25/75: 3249K
B25/85: 3250K
B25/100: 3251K
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 445-180076-2,445-180076-1,445-180076-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1325853-NTCG163EH101HTDS
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

OOL Bubble Detector - OOL Bubble Detector EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 10 to 26 volts
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details