TDK U.S.A. Corporation NTC Thermistors NTCG104QH224HT1

Description
NTC Thermistor 220k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 220k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 445-174906-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174906-6-ND
NTC Thermistors 445-174906-6-ND
NTC Thermistor 220k 0402 (1005 Metric)

NTC Thermistor 220k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174906-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174906-2-ND
NTC Thermistors 445-174906-2-ND
NTC Thermistor 220k 0402 (1005 Metric)

NTC Thermistor 220k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174906-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174906-1-ND
NTC Thermistors 445-174906-1-ND
NTC Thermistor 220k 0402 (1005 Metric)

NTC Thermistor 220k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors THERMISTOR, NTC 220K OHM, 3%, 0402 - 769-NTCG104QH224HT1 - Utmel Electronic Limited
Hong Kong, China
NTC Thermistors THERMISTOR, NTC 220K OHM, 3%, 0402
769-NTCG104QH224HT1
NTC Thermistors THERMISTOR, NTC 220K OHM, 3%, 0402 769-NTCG104QH224HT1
NTC Thermistors THERMISTOR, NTC 220K OHM, 3%, 0402

NTC Thermistors THERMISTOR, NTC 220K OHM, 3%, 0402

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 445-174906-6-ND 769-NTCG104QH224HT1
Product Name NTC Thermistors NTC Thermistors THERMISTOR, NTC 220K OHM, 3%, 0402
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 10214287-00 - TE Connectivity
Specs
Temperature Range -55 to 90 C (-67 to 194 F)
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details