TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104LH683HT1 NTCG104LH683HT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 060588-NTCG104LH683H T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 060588-NTCG104LH683H T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104LH683HT1 - 060588-NTCG104LH683HT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104LH683HT1
060588-NTCG104LH683HT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104LH683HT1 060588-NTCG104LH683HT1
Manufacturer: TDK Corporation Win Source Part Number: 060588-NTCG104LH683H T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 060588-NTCG104LH683HT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 68k
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 4485K
B25/85: 4550K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 35mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 060588-NTCG104LH683HT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104LH683HT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1122ELHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7415ART-0500RL7 - 909679-AD7415ART-0500RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details