TDK Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG104KF104FT1

Description
Win Source Part Number: 966256-NTCG104KF104F T1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/50: 4550K B25/85: 4485K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ERT-J0EV474J; NCP15XH103F03RC; ERT-J0EA220J; ERT-J0EP473F; NCP15WF104F03RC; NCP15XH103J03RC; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-2552-1,445-2552- 2,NTCG104KF104F,NTCG 104KF104F-ND
Request a Quote Datasheet
Description
Win Source Part Number: 966256-NTCG104KF104F T1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/50: 4550K B25/85: 4485K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ERT-J0EV474J; NCP15XH103F03RC; ERT-J0EA220J; ERT-J0EP473F; NCP15WF104F03RC; NCP15XH103J03RC; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-2552-1,445-2552- 2,NTCG104KF104F,NTCG 104KF104F-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 966256-NTCG104KF104FT1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
966256-NTCG104KF104FT1
Sensors, Transducers - Temperature Sensors - NTC Thermistors 966256-NTCG104KF104FT1
Win Source Part Number: 966256-NTCG104KF104F T1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/50: 4550K B25/85: 4485K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ERT-J0EV474J; NCP15XH103F03RC; ERT-J0EA220J; ERT-J0EP473F; NCP15WF104F03RC; NCP15XH103J03RC; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-2552-1,445-2552- 2,NTCG104KF104F,NTCG 104KF104F-ND

Win Source Part Number: 966256-NTCG104KF104FT1
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: NTCG
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±3%
B25/50: 4550K
B25/85: 4485K
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ERT-J0EV474J; NCP15XH103F03RC; ERT-J0EA220J; ERT-J0EP473F; NCP15WF104F03RC; NCP15XH103J03RC;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: TDK Corporation
Other Names: 445-2552-1,445-2552-2,NTCG104KF104F,NTCG104KF104F-ND

Buy Now
NTC Thermistors - NTCG104KF104FT1 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCG104KF104FT1
NTC Thermistors NTCG104KF104FT1
THERM NTC 100KOHM 4550K 0402

THERM NTC 100KOHM 4550K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 966256-NTCG104KF104FT1 NTCG104KF104FT1
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Flow Sensor SFS01 - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity Sensors - 69AH6427 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers