TDK-Lambda Americas Inc., High Power Division NTC Thermistors NTCG104EF104FTDSX

Description
NTC Thermistor 100k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 100k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 445-174511-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174511-1-ND
NTC Thermistors 445-174511-1-ND
NTC Thermistor 100k 0402 (1005 Metric)

NTC Thermistor 100k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174511-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174511-6-ND
NTC Thermistors 445-174511-6-ND
NTC Thermistor 100k 0402 (1005 Metric)

NTC Thermistor 100k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174511-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174511-2-ND
NTC Thermistors 445-174511-2-ND
NTC Thermistor 100k 0402 (1005 Metric)

NTC Thermistor 100k 0402 (1005 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCG104EF104FTDSX - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCG104EF104FTDSX
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG104EF104FTDSX
Win Source Part Number: 1375702-NTCG104EF104 FTDSX Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: Automotive, AEC-Q200, NTCG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4308K

Win Source Part Number: 1375702-NTCG104EF104FTDSX
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: Automotive, AEC-Q200, NTCG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4250K
B25/85: 4308K

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 100K, 0402 Rohs Compliant Tdk - 69AH1707 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 100K, 0402 Rohs Compliant Tdk
69AH1707
Ntc Thermistor, Aec-Q200, 100K, 0402 Rohs Compliant Tdk 69AH1707
NTC THERMISTOR, AEC-Q200, 100K, 0402 ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 100K, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 445-174511-1-ND NTCG104EF104FTDSX 69AH1707
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, Aec-Q200, 100K, 0402 Rohs Compliant Tdk
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 7062721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details