TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104EF104FT1X NTCG104EF104FT1X

Description
Manufacturer: TDK Corporation Win Source Part Number: 060587-NTCG104EF104F T1X Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 060587-NTCG104EF104F T1X Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104EF104FT1X - 060587-NTCG104EF104FT1X - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104EF104FT1X
060587-NTCG104EF104FT1X
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104EF104FT1X 060587-NTCG104EF104FT1X
Manufacturer: TDK Corporation Win Source Part Number: 060587-NTCG104EF104F T1X Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 060587-NTCG104EF104FT1X
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 4550K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 35mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
NTC Thermistors - NTCG104EF104FT1X - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCG104EF104FT1X
NTC Thermistors NTCG104EF104FT1X
THERM NTC 100KOHM 4308K 0402

THERM NTC 100KOHM 4308K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 060587-NTCG104EF104FT1X NTCG104EF104FT1X
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104EF104FT1X NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U5374-000005-015PG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 12 to 30 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details