TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH682JT1 NTCG104BH682JT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 060586-NTCG104BH682J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 6.8k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4067K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 060586-NTCG104BH682J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 6.8k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4067K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH682JT1 - 060586-NTCG104BH682JT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH682JT1
060586-NTCG104BH682JT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH682JT1 060586-NTCG104BH682JT1
Manufacturer: TDK Corporation Win Source Part Number: 060586-NTCG104BH682J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 6.8k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4067K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 060586-NTCG104BH682JT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 6.8k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4067K
B25/85: 4100K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 060586-NTCG104BH682JT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH682JT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Motion Sensor ICs - 1464453 - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Sot-23w
Sot-23w
Standards and Certifications RoHS
View Details
3 suppliers
Digital Temperature Sensors - G-NIMO-003 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
3 suppliers