TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH152JT1 NTCG104BH152JT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 103421-NTCG104BH152J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1.5k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4096K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 103421-NTCG104BH152J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1.5k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4096K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH152JT1 - 103421-NTCG104BH152JT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH152JT1
103421-NTCG104BH152JT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH152JT1 103421-NTCG104BH152JT1
Manufacturer: TDK Corporation Win Source Part Number: 103421-NTCG104BH152J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1.5k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4096K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 103421-NTCG104BH152JT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 1.5k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4096K
B25/85: 4100K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 103421-NTCG104BH152JT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH152JT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106LUA-T - 908827-A1106LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensors, Transducers - KP229E3111XTMA1 - 876394-KP229E3111XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); Module
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
3 suppliers