TDK U.S.A. Corporation NTC Thermistors NTCG104BH102JT1

Description
NTC Thermistor 1k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 1k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 445-174313-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174313-6-ND
NTC Thermistors 445-174313-6-ND
NTC Thermistor 1k 0402 (1005 Metric)

NTC Thermistor 1k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174313-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174313-2-ND
NTC Thermistors 445-174313-2-ND
NTC Thermistor 1k 0402 (1005 Metric)

NTC Thermistor 1k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174313-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174313-1-ND
NTC Thermistors 445-174313-1-ND
NTC Thermistor 1k 0402 (1005 Metric)

NTC Thermistor 1k 0402 (1005 Metric)

Buy Now Datasheet
NTC THERMISTOR 1K OHM 5% 0402 - 769-NTCG104BH102JT1 - Utmel Electronic Limited
Hong Kong, China
NTC THERMISTOR 1K OHM 5% 0402
769-NTCG104BH102JT1
NTC THERMISTOR 1K OHM 5% 0402 769-NTCG104BH102JT1
NTC THERMISTOR 1K OHM 5% 0402

NTC THERMISTOR 1K OHM 5% 0402

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 445-174313-6-ND 769-NTCG104BH102JT1
Product Name NTC Thermistors NTC THERMISTOR 1K OHM 5% 0402
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC Thermistors - 223-20026074-12-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details