TDK-Lambda Americas Inc., High Power Division Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG104BH102HT1

Description
Win Source Part Number: 1375755-NTCG104BH102 HT1 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NTCG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4096K B25/85: 4100K
Request a Quote Datasheet
Description
Win Source Part Number: 1375755-NTCG104BH102 HT1 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NTCG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4096K B25/85: 4100K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCG104BH102HT1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCG104BH102HT1
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG104BH102HT1
Win Source Part Number: 1375755-NTCG104BH102 HT1 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NTCG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4096K B25/85: 4100K

Win Source Part Number: 1375755-NTCG104BH102HT1
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NTCG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 1k
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 4096K
B25/85: 4100K

Buy Now Datasheet
NTC Thermistors - 445-174901-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174901-2-ND
NTC Thermistors 445-174901-2-ND
NTC Thermistor 1k 0402 (1005 Metric)

NTC Thermistor 1k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174901-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174901-1-ND
NTC Thermistors 445-174901-1-ND
NTC Thermistor 1k 0402 (1005 Metric)

NTC Thermistor 1k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174901-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174901-6-ND
NTC Thermistors 445-174901-6-ND
NTC Thermistor 1k 0402 (1005 Metric)

NTC Thermistor 1k 0402 (1005 Metric)

Buy Now Datasheet
Ntc Thermistor, 1K, 0402 Rohs Compliant Tdk - 69AH9026 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 1K, 0402 Rohs Compliant Tdk
69AH9026
Ntc Thermistor, 1K, 0402 Rohs Compliant Tdk 69AH9026
NTC THERMISTOR, 1K, 0402 ROHS COMPLIANT: YES

NTC THERMISTOR, 1K, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number NTCG104BH102HT1 445-174901-2-ND 69AH9026
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Ntc Thermistor, 1K, 0402 Rohs Compliant Tdk
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details