TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BF473FT1X NTCG104BF473FT1X

Description
Manufacturer: TDK Corporation Win Source Part Number: 041961-NTCG104BF473F T1X Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 041961-NTCG104BF473F T1X Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BF473FT1X - 041961-NTCG104BF473FT1X - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BF473FT1X
041961-NTCG104BF473FT1X
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BF473FT1X 041961-NTCG104BF473FT1X
Manufacturer: TDK Corporation Win Source Part Number: 041961-NTCG104BF473F T1X Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 041961-NTCG104BF473FT1X
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4485K
B25/85: 4550K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
NTC Thermistors - NTCG104BF473FT1X - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCG104BF473FT1X
NTC Thermistors NTCG104BF473FT1X
THERMISTOR NTC 47KOHM 4485K 0402

THERMISTOR NTC 47KOHM 4485K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 041961-NTCG104BF473FT1X NTCG104BF473FT1X
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BF473FT1X NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products