TDK-Lambda Americas Inc., High Power Division NTC Thermistors NTCG103JX103DTDS

Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 445-174509-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174509-6-ND
NTC Thermistors 445-174509-6-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174509-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174509-1-ND
NTC Thermistors 445-174509-1-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174509-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174509-2-ND
NTC Thermistors 445-174509-2-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
THERMISTOR NTC 10KOHM 3380K 0402 - 769-NTCG103JX103DTDS - Utmel Electronic Limited
Hong Kong, China
THERMISTOR NTC 10KOHM 3380K 0402
769-NTCG103JX103DTDS
THERMISTOR NTC 10KOHM 3380K 0402 769-NTCG103JX103DTDS
THERMISTOR NTC 10KOHM 3380K 0402

THERMISTOR NTC 10KOHM 3380K 0402

Supplier's Site
Ntc Thermistor, Aec-Q200, 10K, 0402; Zero Power Resistance At 25°C Tdk - 12AC8692 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, 0402; Zero Power Resistance At 25°C Tdk
12AC8692
Ntc Thermistor, Aec-Q200, 10K, 0402; Zero Power Resistance At 25°C Tdk 12AC8692
NTC THERMISTOR, AEC-Q200, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 10K, 0402 Rohs Compliant Tdk - 69AH1704 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, 0402 Rohs Compliant Tdk
69AH1704
Thermistor, Ntc, 10K, 0402 Rohs Compliant Tdk 69AH1704
THERMISTOR, NTC, 10K, 0402 ROHS COMPLIANT: YES

THERMISTOR, NTC, 10K, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 445-174509-6-ND 769-NTCG103JX103DTDS 12AC8692 69AH1704
Product Name NTC Thermistors THERMISTOR NTC 10KOHM 3380K 0402 Ntc Thermistor, Aec-Q200, 10K, 0402; Zero Power Resistance At 25°C Tdk Thermistor, Ntc, 10K, 0402 Rohs Compliant Tdk
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details