TDK Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG103JF103JT1

Description
Win Source Part Number: 1120798-NTCG103JF103 JT1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/75: 3422K B25/85: 3435K B25/100: 3453K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-180066-1,445-180 066-2,445-180066-6
Request a Quote
Description
Win Source Part Number: 1120798-NTCG103JF103 JT1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/75: 3422K B25/85: 3435K B25/100: 3453K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-180066-1,445-180 066-2,445-180066-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1120798-NTCG103JF103JT1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1120798-NTCG103JF103JT1
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1120798-NTCG103JF103JT1
Win Source Part Number: 1120798-NTCG103JF103 JT1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/75: 3422K B25/85: 3435K B25/100: 3453K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-180066-1,445-180 066-2,445-180066-6

Win Source Part Number: 1120798-NTCG103JF103JT1
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: NTCG
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/50: 3380K
B25/75: 3422K
B25/85: 3435K
B25/100: 3453K
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: TDK Corporation
Other Names: 445-180066-1,445-180066-2,445-180066-6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1120798-NTCG103JF103JT1
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1125LUA-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3 to 24 volts
View Details
2 suppliers
Digital Temperature Sensor IC TO92 - TSic 506F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers