TDK-Lambda Americas Inc., High Power Division NTC Thermistors NTCG103JF103FTDS

Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 445-174507-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174507-6-ND
NTC Thermistors 445-174507-6-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174507-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174507-2-ND
NTC Thermistors 445-174507-2-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174507-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174507-1-ND
NTC Thermistors 445-174507-1-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCG103JF103FTDS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCG103JF103FTDS
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG103JF103FTDS
Win Source Part Number: 1375708-NTCG103JF103 FTDS Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: Automotive, AEC-Q200, NTCG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K

Win Source Part Number: 1375708-NTCG103JF103FTDS
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: Automotive, AEC-Q200, NTCG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3435K

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 10K, 0402 Rohs Compliant Tdk - 69AH9022 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, 0402 Rohs Compliant Tdk
69AH9022
Ntc Thermistor, Aec-Q200, 10K, 0402 Rohs Compliant Tdk 69AH9022
NTC THERMISTOR, AEC-Q200, 10K, 0402 ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 10K, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCG103JF103FTDS
Sensors >> NTC Thermistors NTCG103JF103FTDS
10kΩ 310uA ±1% 3380K ±1% 0402 NTC Thermistors ROHS

10kΩ 310uA ±1% 3380K ±1% 0402 NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 445-174507-6-ND NTCG103JF103FTDS 69AH9022 NTCG103JF103FTDS
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, 0402 Rohs Compliant Tdk Sensors >> NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1911816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details