TDK-Lambda Americas Inc., High Power Division NTC Thermistors NTCG103JF103FT1S

Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 445-174506-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174506-1-ND
NTC Thermistors 445-174506-1-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174506-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174506-6-ND
NTC Thermistors 445-174506-6-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 445-174506-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
445-174506-2-ND
NTC Thermistors 445-174506-2-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCG103JF103FT1S - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCG103JF103FT1S
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG103JF103FT1S
Win Source Part Number: 1375731-NTCG103JF103 FT1S Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: Automotive, AEC-Q200, NTCG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K

Win Source Part Number: 1375731-NTCG103JF103FT1S
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: Automotive, AEC-Q200, NTCG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3435K

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCG103JF103FT1S
Sensors >> NTC Thermistors NTCG103JF103FT1S
10kΩ ±1% 3380K ±1% 0402 NTC Thermistors ROHS

10kΩ ±1% 3380K ±1% 0402 NTC Thermistors ROHS

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 10K, 0402; Zero Power Resistance At 25°C Tdk - 12AC8689 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, 0402; Zero Power Resistance At 25°C Tdk
12AC8689
Ntc Thermistor, Aec-Q200, 10K, 0402; Zero Power Resistance At 25°C Tdk 12AC8689
NTC THERMISTOR, AEC-Q200, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 10K, 0402 Rohs Compliant Tdk - 69AH1703 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, 0402 Rohs Compliant Tdk
69AH1703
Thermistor, Ntc, 10K, 0402 Rohs Compliant Tdk 69AH1703
THERMISTOR, NTC, 10K, 0402 ROHS COMPLIANT: YES

THERMISTOR, NTC, 10K, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 445-174506-1-ND NTCG103JF103FT1S NTCG103JF103FT1S 12AC8689 69AH1703
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Sensors >> NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, 0402; Zero Power Resistance At 25°C Tdk Thermistor, Ntc, 10K, 0402 Rohs Compliant Tdk
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.2480 inch (6.3 mm)
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details